DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-1.8TRG1 AP3417CK-1.8TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861386-AP3417CK-1.8T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861386-AP3417CK-1.8T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-1.8TRG1 - 861386-AP3417CK-1.8TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-1.8TRG1
861386-AP3417CK-1.8TRG1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-1.8TRG1 861386-AP3417CK-1.8TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 861386-AP3417CK-1.8T RG1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 861386-AP3417CK-1.8TRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Voltage Regulators - DC DC Switching Regulators - AP3417CK-1.8TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP3417CK-1.8TRG1
Voltage Regulators - DC DC Switching Regulators AP3417CK-1.8TRG1
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1A SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - AP3417CK-1.8TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP3417CK-1.8TRG1
PMIC - Voltage Regulators - DC DC Switching Regulators AP3417CK-1.8TRG1
IC REG BUCK 1.8V 1A SOT23-5

IC REG BUCK 1.8V 1A SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - AP3417CK-1.8TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
AP3417CK-1.8TRG1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AP3417CK-1.8TRG1
IC REG BUCK 1.8V 1A SOT23-5

IC REG BUCK 1.8V 1A SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 861386-AP3417CK-1.8TRG1 AP3417CK-1.8TRG1 AP3417CK-1.8TRG1 AP3417CK-1.8TRG1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP3417CK-1.8TRG1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers