The AP33771 is a USB PD3.0 sink controller designed to enable power negotiation between Type-C-equipped devices and PD chargers via a Type-C-to-C cable. It is packaged in a 20-pin QFN, with dimensions specified in the package outline diagram. The device supports voltage selection via VSEL0, VSEL1, and VSEL2 pins, and power capability selection via the PSEL pin. It includes built-in firmware for automatic Type-C cable voltage drop compensation and legacy Type-A charger support through Type-A-to-C cables. The IC features analog inputs for voltage and current measurement, dedicated pins for CC1 and CC2 configuration channels, and a 3.3V and 5V LDO output for internal circuitry. It is not authorized for use in life support devices.
USB PD SINK CONTROLLER Product overview: AP33771DKZ-13 from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-AP33771DKZ-13 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-AP33771DKZ-13 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |