DIODES Incorporated LED Drivers AP3154AFG-7

Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA DFN3030-12
Request a Quote Datasheet
Description
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA DFN3030-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP3154AFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA DFN3030-12

LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA DFN3030-12

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AP3154AFG-7 - 010061-AP3154AFG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3154AFG-7
010061-AP3154AFG-7
PMIC - PMIC - LED Drivers - AP3154AFG-7 010061-AP3154AFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010061-AP3154AFG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 600kHz, 1.2MHz, 1.8MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 010061-AP3154AFG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 600kHz, 1.2MHz, 1.8MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30MA LED Driver IC
137-AP3154AFG-7
30MA LED Driver IC 137-AP3154AFG-7
IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AP3154AFG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3154AFG-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AP3154AFG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3154AFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3154AFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3154AFG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3154AFG-7
IC LED DRVR RGLTR DIM 30MA 12DFN

IC LED DRVR RGLTR DIM 30MA 12DFN

Supplier's Site
PMIC - LED Drivers - AP3154AFG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3154AFG-7
PMIC - LED Drivers AP3154AFG-7
IC LED DRVR RGLTR DIM 30MA 12DFN

IC LED DRVR RGLTR DIM 30MA 12DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP3154AFG-7DITR-ND 010061-AP3154AFG-7 137-AP3154AFG-7 AP3154AFG-7 AP3154AFG-7
Product Name LED Drivers PMIC - PMIC - LED Drivers - AP3154AFG-7 30MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467415P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 15 milliamps
View Details
Board Mount LED Drivers - DEMOBOARD TLE4242G - 796947-DEMOBOARD TLE4242G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 42 volts
Output Voltage 35 volts
View Details
PMIC - PMIC - LED Drivers - LM3414MRX - 091169-LM3414MRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers