DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1 AP3125BKTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800850-AP3125BKTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800850-AP3125BKTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1 - 800850-AP3125BKTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1
800850-AP3125BKTR-G1
PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1 800850-AP3125BKTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800850-AP3125BKTR-G1 Packaging: Reel Mounting Style: Surface Mount Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 15.8V Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 10V ~ 25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800850-AP3125BKTR-G1
Packaging: Reel
Mounting Style: Surface Mount
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 15.8V
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 25V

Buy Now
AC DC Converters, Offline Switches - AP3125BKTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP3125BKTR-G1
AC DC Converters, Offline Switches AP3125BKTR-G1
Converter Offline Flyback Topology 65kHz SOT-26

Converter Offline Flyback Topology 65kHz SOT-26

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AP3125BKTR-G1
PMIC - AC DC Converters, Offline Switchers AP3125BKTR-G1
IC OFFLINE SWITCH FLYBACK SOT26

IC OFFLINE SWITCH FLYBACK SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 800850-AP3125BKTR-G1 AP3125BKTR-G1 AP3125BKTR-G1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP3125BKTR-G1 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5BR2280BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details