MORNSUN Guangzhou Science & Technology Co., Ltd. AC DC Converters - LD20-26B24 LD20-26B24

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 922859-LD20-26B24 Series: LD20-26Bxx (20W) Operating Temperature Range: -40°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 24V - - - 833mA 90 ~ 528 VAC, 100 ~ 745 VDC Input Package: 8-DIP Module, 4 Leads Package: Tray Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9510
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 922859-LD20-26B24 Series: LD20-26Bxx (20W) Operating Temperature Range: -40°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 24V - - - 833mA 90 ~ 528 VAC, 100 ~ 745 VDC Input Package: 8-DIP Module, 4 Leads Package: Tray Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - LD20-26B24 - 922859-LD20-26B24 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - LD20-26B24
922859-LD20-26B24
AC DC Converters - LD20-26B24 922859-LD20-26B24
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 922859-LD20-26B24 Series: LD20-26Bxx (20W) Operating Temperature Range: -40°C ~ 70°C (With Derating) Features: Enclosed AC DC Converters Uitgang 24V - - - 833mA 90 ~ 528 VAC, 100 ~ 745 VDC Input Package: 8-DIP Module, 4 Leads Package: Tray Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9510

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 922859-LD20-26B24
Series: LD20-26Bxx (20W)
Operating Temperature Range: -40°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Uitgang 24V - - - 833mA 90 ~ 528 VAC, 100 ~ 745 VDC Input
Package: 8-DIP Module, 4 Leads
Package: Tray
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 922859-LD20-26B24
Product Name AC DC Converters - LD20-26B24
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372944-LDE45-20B24 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 46 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details