DIODES Incorporated PMIC - PMIC - AC DC Converters, Offline Switchers - AP31251W6-7 AP31251W6-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 817331-AP31251W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 817331-AP31251W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - AP31251W6-7 - 817331-AP31251W6-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AP31251W6-7
817331-AP31251W6-7
PMIC - PMIC - AC DC Converters, Offline Switchers - AP31251W6-7 817331-AP31251W6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 817331-AP31251W6-7 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 817331-AP31251W6-7
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - AP31251W6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AP31251W6-7
AC DC Converters, Offline Switches AP31251W6-7
Converter Offline Flyback Topology 65kHz SOT-26

Converter Offline Flyback Topology 65kHz SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 817331-AP31251W6-7 AP31251W6-7
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - AP31251W6-7 AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 49 watts
View Details
2 suppliers
Non-isolated AC/DC Converter - BP5068-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -15 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers