DIODES INCORPORATED
AP3101MTR-E1 -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
DIODES Incorporated
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
AP3101MTR-E1
Description
IC PWM CTLR CURR MOD
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC PWM CTLR CURR MOD
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
AP3101MTR-E1
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
AP3101MTR-E1 |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOP; SOP8
View Details
Technology
ACT
Device Type
Line / Bus Driver; Buffer
Features
RoHS
View Details
3 suppliers