DIODES Incorporated LED Driver IC AP3068GTR-G1

Description
IC LED DRIVER Product overview: AP3068GTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3068GTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER Product overview: AP3068GTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3068GTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-AP3068GTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-AP3068GTR-G1
LED Driver IC 137-AP3068GTR-G1
IC LED DRIVER Product overview: AP3068GTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3068GTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER Product overview: AP3068GTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3068GTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - AP3068GTR-G1 - 181541-AP3068GTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3068GTR-G1
181541-AP3068GTR-G1
PMIC - PMIC - LED Drivers - AP3068GTR-G1 181541-AP3068GTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 181541-AP3068GTR-G1 Packaging: Tape and Reel Part Status: Obsolete Family Name: AP3068 Categories: Integrated Circuits Introduction Date: May 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 181541-AP3068GTR-G1
Packaging: Tape and Reel
Part Status: Obsolete
Family Name: AP3068
Categories: Integrated Circuits
Introduction Date: May 30, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - LED Drivers - AP3068GTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3068GTR-G1
PMIC - LED Drivers AP3068GTR-G1
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - AP3068GTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AP3068GTR-G1
Integrated Circuits (ICs) - PMIC - LED Drivers AP3068GTR-G1
IC LED DRIVER

IC LED DRIVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AP3068GTR-G1 181541-AP3068GTR-G1 AP3068GTR-G1 AP3068GTR-G1
Product Name LED Driver IC PMIC - PMIC - LED Drivers - AP3068GTR-G1 PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMK/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers
PMIC - LED Drivers - AD8240YRM - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
View Details
LED Driver IC - AAT2856INJ-EE-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Output Power 2 watts
Package Type TQFN
View Details
6 suppliers
LED Drivers - 1766756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details