Manufacturer: Diodes Incorporated
Win Source Part Number: 1017705-AP3064AFNTR-
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 60V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 33V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 220mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 220mA 16-QFN (4x4)
IC LED DRVR CTRL PWM 220MA 16QFN Product overview: AP3064AFNTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 220MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3064AFNTR-G1 can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 16QFN
IC LED DRVR CTRL PWM 220MA 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1017705-AP3064AFNTR-G1 | AP3064AFNTR-G1-ND | 137-AP3064AFNTR-G1 | AP3064AFNTR-G1 | AP3064AFNTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3064AFNTR-G1 | LED Drivers | 220MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 volts | 4.5 to 33 volts | 4.5 to 33 volts | 4.5 to 33 volts | |
| Output Voltage | 60 volts | 60 volts | |||
| Output Current | 220 milliamps | 220 milliamps | 220 milliamps |