DIODES Incorporated PMIC - PMIC - LED Drivers - AP3039MTR-G1 AP3039MTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911536-AP3039MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) - Dimming - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911536-AP3039MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) - Dimming - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP3039MTR-G1 - 911536-AP3039MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP3039MTR-G1
911536-AP3039MTR-G1
PMIC - PMIC - LED Drivers - AP3039MTR-G1 911536-AP3039MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 911536-AP3039MTR-G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) - Dimming - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911536-AP3039MTR-G1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) - Dimming - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - AP3039MTR-G1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AP3039MTR-G1-ND
LED Drivers AP3039MTR-G1-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SOIC

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming 14-SOIC

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-AP3039MTR-G1
LED Driver IC 137-AP3039MTR-G1
IC LED DRIVER CTRLR 14SOIC Product overview: AP3039MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3039MTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR 14SOIC Product overview: AP3039MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3039MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AP3039MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP3039MTR-G1
PMIC - LED Drivers AP3039MTR-G1
IC LED DRIVER RGLTR DIM

IC LED DRIVER RGLTR DIM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP3039MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP3039MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP3039MTR-G1
IC LED DRIVER CTRLR 14SOIC

IC LED DRIVER CTRLR 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 911536-AP3039MTR-G1 AP3039MTR-G1-ND 137-AP3039MTR-G1 AP3039MTR-G1 AP3039MTR-G1
Product Name PMIC - PMIC - LED Drivers - AP3039MTR-G1 LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 427667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 0.5455 volts
Output Voltage 24 volts
Features RoHS Compliant
View Details
LED Driver IC - 137-A1569ELJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers
PMIC - LED Drivers - LM3424QMH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details