Manufacturer: Diodes Incorporated
Win Source Part Number: 096867-AP3036BKTR-G1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: AP3036B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 550mA (Switch)
Alternative Parts (Cross-Reference): HVLED805; MAX16826ATJ/VY+T; ADD5201BCPZ-RL; NCR401TR;
Introduction Date: March 13, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA (Switch) SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA (Switch) SOT-23-6
IC LED DRVR RGLTR PWM SOT23-6 Product overview: AP3036BKTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3036BKTR-G1 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM SOT23-6
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
IC LED DRVR RGLTR PWM SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 096867-AP3036BKTR-G1 | AP3036BKTR-G1DIDKR-ND | 137-AP3036BKTR-G1 | AP3036BKTR-G1 | 76AH4711 | AP3036BKTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3036BKTR-G1 | LED Drivers | SOT23 LED Driver IC | PMIC - LED Drivers | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.5 volts | 2.5 to 16 volts | 2.5 to 16 volts | 2.5 to 16 volts | ||
| Output Current | 550 milliamps | 550 milliamps | 550 milliamps | |||
| Package Type | SOT-23-6 | Tape & Reel (TR) |