IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP3033KTTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3033KTTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.3A (Switch) TSOT-23-6
Win Source Part Number: 1348863-AP3033KTTR-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Backlight
Standard Package: 3,000
Voltage - Output: 38V
Frequency: 1MHz
Current - Output / Channel: 1.3A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 16V
Mounting Type: Surface Mount
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP3033
Product Status: Obsolete
IC LED DRIVER RGLTR DIM
IC LED DRVR RGLTR PWM TSOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3033KTTR-G1 | AP3033KTTR-G1-ND | 1348863-AP3033KTTR-G1 | AP3033KTTR-G1 | AP3033KTTR-G1 |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | SOT-23-6 Thin, TSOT-23-6 | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |