IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP3031KTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3031KTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) TSOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) TSOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 010057-AP3031KTR-G1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: AP3031KTR-G1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 1.4A (Switch)
Alternative Parts (Cross-Reference): MAX16826ATJ/VY+T ; ADD5201BCPZ-RL; ADD5207ACPZ-RL; MAX16826BATJ/V+;
Introduction Date: August 01, 2006
ECCN: ERA99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRIVER RGLTR DIM SOT23-6
IC LED DRIVER RGLTR DIM SOT23-6
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3031KTR-G1 | AP3031KTR-G1DIDKR-ND | 010057-AP3031KTR-G1 | AP3031KTR-G1 | AP3031KTR-G1 | 233-AP3031KTR-G1 | 76AH4709 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3031KTR-G1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM SOT23-6 | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||
| Number of Channels | 1 # | 1 # | |||||
| Package Type | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |