IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP3031KTR-AG1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3031KTR-AG1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 1.4A (Switch) TSOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 801565-AP3031KTR-AG1
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1MHz
Current - Output / Channel: 1.4A (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 16V
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRIVER RGLTR DIM SOT23-6
LED, DC/DC DRIVER, BOOST, SOT-23 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3031KTR-AG1 | AP3031KTR-AG1DI-ND | 801565-AP3031KTR-AG1 | AP3031KTR-AG1 | AP3031KTR-AG1 | 28AK5732 |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3031KTR-AG1 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led, Dc/dc Driver, Boost, Sot-23 Rohs Compliant Diodes Inc. |
| Input Voltage | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |