Manufacturer: Diodes Incorporated
Win Source Part Number: 1017700-AP3019AKTTR-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 16V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 550mA (Switch)
Alternative Parts (Cross-Reference): LT3461ES6#TRMPBF; LT3461ES6#TR; LT3461ES6;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
IC LED DRVR RGLTR PWM TSOT23-6 Product overview: AP3019AKTTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3019AKTTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 550mA (Switch) TSOT-23-6
IC LED DRIVER RGLTR DIM
LED Lighting Drivers LED Backlight
IC LED DRVR RGLTR PWM TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1017700-AP3019AKTTR-G1 | 137-AP3019AKTTR-G1 | AP3019AKTTR-G1-ND | AP3019AKTTR-G1 | AP3019AKTTR-G1 | AP3019AKTTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP3019AKTTR-G1 | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 volts | 2.5 to 16 volts | 2.5 to 16 volts | 2.5 to 16 volts | ||
| Output Current | 550 milliamps | 550 milliamps | 550 milliamps | |||
| Package Type | TSOT-23-6 | Tape & Reel (TR) |