IC LED DRIVER RGLTR SOT23-5 Product overview: AP3008KTR-E1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP3008KTR-E1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming SOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 181529-AP3008KTR-E1
Type: DC DC Regulator
Applications: Backlight
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC LED BACKLIGHT SOT23-5
IC LED DRIVER RGLTR SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP3008KTR-E1 | AP3008KTR-E1-ND | 181529-AP3008KTR-E1 | AP3008KTR-E1 | AP3008KTR-E1 |
| Product Name | SOT23 LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - AP3008KTR-E1 | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Input Voltage | 2.5 to 12 volts | 2.5 to 12 volts | 2.5 volts | 2.5 to 12 volts |