The AP2815BMMTR-G1 is a high-side power distribution switch designed to handle continuous loads of up to 1.5A. It features a low on-resistance of 60m,Ѷ at 5V, making it suitable for USB applications. The device operates within a voltage range of 2.7V to 5.5V and has a low supply current of 65µA, with a maximum shutdown current of 1.0µA. Key protective features include over-current protection, thermal shutdown, and load short protection with fold-back, ensuring reliable operation during hot plug-in scenarios. The device also incorporates an under-voltage lockout (UVLO) function to prevent operation without a valid input voltage. A FLAG output is provided to signal fault conditions to the USB controller. The AP2815BMMTR-G1 is available in an MSOP-8 package and is compliant with USB specifications, making it suitable for applications such as USB power management, battery charger circuits, and notebook power supplies.
Power Switch/Driver 1:1 N-Channel 1.5A 8-MSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AP2815BMMTR-G1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 1.5 amps |