DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553FDC-7R AP2553FDC-7R

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 709479-AP2553FDC-7R Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 709479-AP2553FDC-7R Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553FDC-7R
AP2553FDC-7R
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553FDC-7R AP2553FDC-7R
Manufacturer: Diodes Incorporated Win Source Part Number: 709479-AP2553FDC-7R Packaging: Reel Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: U-DFN2020-6 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 2.1A Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: Diodes Incorporated
Win Source Part Number: 709479-AP2553FDC-7R
Packaging: Reel
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: U-DFN2020-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 2.1A
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AP2553FDC-7R - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2553FDC-7R
PMIC - Power Distribution Switches, Load Drivers AP2553FDC-7R
IC PWR SWITCH P-CHAN 1:1 6UDFN

IC PWR SWITCH P-CHAN 1:1 6UDFN

Supplier's Site Datasheet
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. - 28AK5726 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
28AK5726
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. 28AK5726
POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2553FDC-7R AP2553FDC-7R 28AK5726
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2553FDC-7R PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
Power Distribution Units - 2703416 - RS Components, Ltd.
Specs
Number of Outlets 11
Outlets Type G
View Details