The AP2511S-13 is a single-channel current-limited power switch designed for applications such as USB and other hot-swap scenarios. It features an active high enable input and operates within an input voltage range of 2.7V to 5.5V. The device provides a typical current limit of 3.7A and can handle a maximum continuous load current of 2.5A. Key protective features include reverse current blocking, over-current protection, thermal protection, and a fast short-circuit response time of 2µs. The integrated output discharge function ensures controlled discharging of output voltage capacitors, enhancing system reliability. The device also includes a fault reporting feature with a 7ms deglitch capability to prevent false over-current indications. The AP2511S-13 is available in multiple package options, including SO-8, MSOP-8, MSOP-8EP, U-DFN3030-8 (Type E), and U-DFN2020-6, and is compliant with RoHS standards. It operates effectively in ambient temperatures ranging from -40°C to +85°C, making it suitable for a variety of applications, including laptops, printers, and set-top boxes.
Power Switch/Driver 1:1 P-Channel 2.5A 8-SO
IC PWR SWITCH P-CHANNEL 1:1 8SO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | AP2511S-13 | AP2511S-13 |
| Product Name | Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 | |
| Output Configuration | Inverting; Noninverting | |
| Output Current | 2.5 amps |