DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401SN-7 AP2401SN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861364-AP2401SN-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2401 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2401SN-7DITR, AP2401SN-7DICT, AP2401SN-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861364-AP2401SN-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2401 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2401SN-7DITR, AP2401SN-7DICT, AP2401SN-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401SN-7
AP2401SN-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401SN-7 AP2401SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 861364-AP2401SN-7 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: AP2401 Categories: Integrated Circuits (ICs) Case / Package: U-DFN2020-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP2401SN-7DITR, AP2401SN-7DICT, AP2401SN-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 861364-AP2401SN-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AP2401
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2020-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP2401SN-7DITR, AP2401SN-7DICT, AP2401SN-7DIDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2401SN-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2401SN-7
PMIC - Power Distribution Switches, Load Drivers AP2401SN-7
IC PWR SWITCH P-CH 1:1 6DFN2020

IC PWR SWITCH P-CH 1:1 6DFN2020

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2401SN-7 AP2401SN-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401SN-7 PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details