DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401FGE-7 AP2401FGE-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801699-AP2401FGE-7 Packaging: Reel Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801699-AP2401FGE-7 Packaging: Reel Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401FGE-7
AP2401FGE-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401FGE-7 AP2401FGE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801699-AP2401FGE-7 Packaging: Reel Part Status: Obsolete Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 801699-AP2401FGE-7
Packaging: Reel
Part Status: Obsolete
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AP2401FGE-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2401FGE-7
PMIC - Power Distribution Switches, Load Drivers AP2401FGE-7
IC USB SWITCH DFN3030-8

IC USB SWITCH DFN3030-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2401FGE-7 AP2401FGE-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2401FGE-7 PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584MK1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1480838-2 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2703413 - RS Components, Ltd.
Specs
Number of Outlets 11
Outlets Type F
View Details