DIODES Incorporated PMIC - PMIC - Hot Swap Controllers - AP2337SA-7 AP2337SA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017670-AP2337SA-7 Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Operating Supply Current: 65μA Programmable Voltage - Supply: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017670-AP2337SA-7 Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Operating Supply Current: 65μA Programmable Voltage - Supply: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - AP2337SA-7 - 1017670-AP2337SA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - AP2337SA-7
1017670-AP2337SA-7
PMIC - PMIC - Hot Swap Controllers - AP2337SA-7 1017670-AP2337SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1017670-AP2337SA-7 Packaging: Reel - TR Type: Hot Swap Controller Features: OVP, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-3 Operating Supply Current: 65μA Programmable Voltage - Supply: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017670-AP2337SA-7
Packaging: Reel - TR
Type: Hot Swap Controller
Features: OVP, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-3
Operating Supply Current: 65μA
Programmable Voltage - Supply: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1017670-AP2337SA-7
Product Name PMIC - PMIC - Hot Swap Controllers - AP2337SA-7
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901710P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers