DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2301AS-13 AP2301AS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804017-AP2301AS-13 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804017-AP2301AS-13 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2301AS-13
AP2301AS-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2301AS-13 AP2301AS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 804017-AP2301AS-13 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 804017-AP2301AS-13
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms - 233-AP2301AS-13 - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms
233-AP2301AS-13
Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms 233-AP2301AS-13
Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms

Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - AP2301AS-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2301AS-13
PMIC - Power Distribution Switches, Load Drivers AP2301AS-13
IC PWR SWITCH P-CHANNEL 1:1 8SO

IC PWR SWITCH P-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2301AS-13 233-AP2301AS-13 AP2301AS-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2301AS-13 Power Switch ICs - Power Distribution Sgl-Ch USB Switch 2.0A 70mOhm 0.6ms PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details