DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AP2301AFGE-7

Description
Win Source Part Number: 1045697-AP2301AFGE-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-UDFN Exposed Pad Supplier Device Package: U-DFN3030-8 (Type E) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2301AFGE-7AP2301AF GE7; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP2301
Request a Quote Datasheet
Description
Win Source Part Number: 1045697-AP2301AFGE-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-UDFN Exposed Pad Supplier Device Package: U-DFN3030-8 (Type E) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2301AFGE-7AP2301AF GE7; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP2301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1045697-AP2301AFGE-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1045697-AP2301AFGE-7
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1045697-AP2301AFGE-7
Win Source Part Number: 1045697-AP2301AFGE-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled, Status Flag Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 70mOhm Package / Case: 8-UDFN Exposed Pad Supplier Device Package: U-DFN3030-8 (Type E) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2301AFGE-7AP2301AF GE7; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP2301

Win Source Part Number: 1045697-AP2301AFGE-7
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled, Status Flag
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 70mOhm
Package / Case: 8-UDFN Exposed Pad
Supplier Device Package: U-DFN3030-8 (Type E)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2301AFGE-7AP2301AFGE7;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP2301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1045697-AP2301AFGE-7
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details