DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22966DC8-7 AP22966DC8-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768610-AP22966DC8-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 17 mOhm Family Name: AP22966 Categories: Integrated Circuits (ICs) Manufacturer Package: V-DFN3020-14 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): FPF1003; FPF2411BUCX_F130; SIP32102DB-T1-GE1; SIP32103DB-T1-GE1; Introduction Date: November 07, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768610-AP22966DC8-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 17 mOhm Family Name: AP22966 Categories: Integrated Circuits (ICs) Manufacturer Package: V-DFN3020-14 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): FPF1003; FPF2411BUCX_F130; SIP32102DB-T1-GE1; SIP32103DB-T1-GE1; Introduction Date: November 07, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22966DC8-7
AP22966DC8-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22966DC8-7 AP22966DC8-7
Manufacturer: Diodes Incorporated Win Source Part Number: 768610-AP22966DC8-7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 14-WFDFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Number of Outputs: 2 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 17 mOhm Family Name: AP22966 Categories: Integrated Circuits (ICs) Manufacturer Package: V-DFN3020-14 Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): FPF1003; FPF2411BUCX_F130; SIP32102DB-T1-GE1; SIP32103DB-T1-GE1; Introduction Date: November 07, 2014 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768610-AP22966DC8-7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 14-WFDFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 2
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 17 mOhm
Family Name: AP22966
Categories: Integrated Circuits (ICs)
Manufacturer Package: V-DFN3020-14
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): FPF1003; FPF2411BUCX_F130; SIP32102DB-T1-GE1; SIP32103DB-T1-GE1;
Introduction Date: November 07, 2014
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. - 76AH4679 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc.
76AH4679
Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. 76AH4679
POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22966DC8-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22966DC8-7
PMIC - Power Distribution Switches, Load Drivers AP22966DC8-7
IC PWR SWITCH N-CHAN 1:1 14VDFN

IC PWR SWITCH N-CHAN 1:1 14VDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22966DC8-7 76AH4679 AP22966DC8-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22966DC8-7 Power Load Sw, High Side, 85Deg C Rohs Compliant Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-307 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details