DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22916CCA4-7

Description
Win Source Part Number: 1348961-AP22916CCA4- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.3V ~ 5.5V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X1-WLB0808-4 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22916
Request a Quote Datasheet
Description
Win Source Part Number: 1348961-AP22916CCA4- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.3V ~ 5.5V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X1-WLB0808-4 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22916
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1348961-AP22916CCA4-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1348961-AP22916CCA4-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1348961-AP22916CCA4-7
Win Source Part Number: 1348961-AP22916CCA4- 7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Load Discharge, Slew Rate Controlled Package: Tape & Reel Standard Package: 3,000 Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Output Configuration: High Side Voltage - Load: 1.3V ~ 5.5V Rds On (Typ): 60mOhm Mounting Type: Surface Mount Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X1-WLB0808-4 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP22916

Win Source Part Number: 1348961-AP22916CCA4-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Load Discharge, Slew Rate Controlled
Package: Tape & Reel
Standard Package: 3,000
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Output Configuration: High Side
Voltage - Load: 1.3V ~ 5.5V
Rds On (Typ): 60mOhm
Mounting Type: Surface Mount
Package / Case: 4-XFBGA, WLBGA
Supplier Device Package: X1-WLB0808-4
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP22916

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1348961-AP22916CCA4-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - DG191AP/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
4 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWR - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers