DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22817AKAWT-7

Description
Win Source Part Number: 1357341-AP22817AKAWT -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-25 Base Product Number: AP22817 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1357341-AP22817AKAWT -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-25 Base Product Number: AP22817 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1357341-AP22817AKAWT-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1357341-AP22817AKAWT-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1357341-AP22817AKAWT-7
Win Source Part Number: 1357341-AP22817AKAWT -7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-25 Base Product Number: AP22817 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.5A Output Type: N/P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 75mOhm

Win Source Part Number: 1357341-AP22817AKAWT-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-25
Base Product Number: AP22817
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.5A
Output Type: N/P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO
Interface: On/Off
Switch Type: USB Switch
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 75mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1357341-AP22817AKAWT-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC2G66DP-Q100/AHTR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers