DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7 AP22811BW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744371-AP22811BW5-7 Manufacturer Homepage: www.diodes.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 744371-AP22811BW5-7 Manufacturer Homepage: www.diodes.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7 - AP22811BW5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7
AP22811BW5-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7 AP22811BW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 744371-AP22811BW5-7 Manufacturer Homepage: www.diodes.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 744371-AP22811BW5-7
Manufacturer Homepage: www.diodes.com
Reference case: SOT23-5
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Pwr Load Switch, 2.7A, High-Side, Sot25; Power Load Switch Type Diodes Inc. - 15AC8126 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 2.7A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
15AC8126
Pwr Load Switch, 2.7A, High-Side, Sot25; Power Load Switch Type Diodes Inc. 15AC8126
PWR LOAD SWITCH, 2.7A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.7A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

PWR LOAD SWITCH, 2.7A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.7A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22811BW5-7
PMIC - Power Distribution Switches, Load Drivers AP22811BW5-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22811BW5-7 15AC8126 AP22811BW5-7
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22811BW5-7 Pwr Load Switch, 2.7A, High-Side, Sot25; Power Load Switch Type Diodes Inc. PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details