DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7 AP22804BW5-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802576-AP22804BW5-7 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802576-AP22804BW5-7 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7 - AP22804BW5-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7
AP22804BW5-7
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7 AP22804BW5-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802576-AP22804BW5-7 Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 2.5A Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 802576-AP22804BW5-7
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 50mOhm
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 2.5A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP22804BW5-7
PMIC - Power Distribution Switches, Load Drivers AP22804BW5-7
IC PWR SWITCH P-CHAN 1:1 SOT25

IC PWR SWITCH P-CHAN 1:1 SOT25

Supplier's Site Datasheet
Pwr Load Switch, 3A, High-Side, Sot25; Power Load Switch Type Diodes Inc. - 15AC8124 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Load Switch, 3A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
15AC8124
Pwr Load Switch, 3A, High-Side, Sot25; Power Load Switch Type Diodes Inc. 15AC8124
PWR LOAD SWITCH, 3A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

PWR LOAD SWITCH, 3A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP22804BW5-7 AP22804BW5-7 15AC8124
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP22804BW5-7 PMIC - Power Distribution Switches, Load Drivers Pwr Load Switch, 3A, High-Side, Sot25; Power Load Switch Type Diodes Inc.
Voltage 2.7V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-145 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details