DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AP22804ASN-7

Description
Win Source Part Number: 1372340-AP22804ASN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Base Product Number: AP22804 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372340-AP22804ASN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Base Product Number: AP22804 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372340-AP22804ASN-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372340-AP22804ASN-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372340-AP22804ASN-7
Win Source Part Number: 1372340-AP22804ASN-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Features: Load Discharge, Status Flag Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 Base Product Number: AP22804 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 2.5A Output Type: P-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 50mOhm

Win Source Part Number: 1372340-AP22804ASN-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Features: Load Discharge, Status Flag
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6
Base Product Number: AP22804
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 2.5A
Output Type: P-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Interface: On/Off
Switch Type: USB Switch
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 50mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372340-AP22804ASN-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GSM / WCDMA / LTE 10-Linear Throw SP12T GPIO Antenna Switch Module - TQC9112 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP12T
Supply Voltage (VS) 2.5 to 3 volts
View Details
5.5V 20MHz SSOP Analog Switch and Multiplexer IC - 743-74CBTD3861DBQRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 20 MHz
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers