DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AP22653AW6-7

Description
Win Source Part Number: 1122175-AP22653AW6-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653AW6-7TR,31 -AP22653AW6-7CT,31-A P22653AW6-7DKR Base Product Number: AP22653
Request a Quote Datasheet
Description
Win Source Part Number: 1122175-AP22653AW6-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653AW6-7TR,31 -AP22653AW6-7CT,31-A P22653AW6-7DKR Base Product Number: AP22653
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1122175-AP22653AW6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1122175-AP22653AW6-7
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1122175-AP22653AW6-7
Win Source Part Number: 1122175-AP22653AW6-7 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO Number of Outputs: 1 Current - Output (Max): 2.1A Output Configuration: High Side Voltage - Load: 3V ~ 5.5V Rds On (Typ): 65mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP22653AW6-7TR,31 -AP22653AW6-7CT,31-A P22653AW6-7DKR Base Product Number: AP22653

Win Source Part Number: 1122175-AP22653AW6-7
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO
Number of Outputs: 1
Current - Output (Max): 2.1A
Output Configuration: High Side
Voltage - Load: 3V ~ 5.5V
Rds On (Typ): 65mOhm
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP22653AW6-7TR,31-AP22653AW6-7CT,31-AP22653AW6-7DKR
Base Product Number: AP22653

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1122175-AP22653AW6-7
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details