DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters AP2205-50Y-13

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage Dropout (Max): 0.4V @ 500mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage Dropout (Max): 0.4V @ 500mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Output Configuration: Positive Output Type: Open Collector Voltage - Input (Max): 25V Voltage Dropout (Max): 0.4V @ 500mA Protection Features: Over Temperature, Reverse Polarity, Short Circuit Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Part Status: Obsolete
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Max): 25V
Voltage Dropout (Max): 0.4V @ 500mA
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 529-MAPBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers