DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191DSG-13 AP2191DSG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010032-AP2191DSG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010032-AP2191DSG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191DSG-13
AP2191DSG-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191DSG-13 AP2191DSG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010032-AP2191DSG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 010032-AP2191DSG-13
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2191DSG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2191DSG-13
PMIC - Power Distribution Switches, Load Drivers AP2191DSG-13
IC PWR SWITCH P-CHANNEL 1:1 8SO

IC PWR SWITCH P-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2191DSG-13 AP2191DSG-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2191DSG-13 PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 6520308 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details