DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers AP2152AMPG-13

Description
Win Source Part Number: 1045308-AP2152AMPG-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2152MPG-13; AP2156MPG-13; AP2146MPG-13; STMPS2252TTR; STMPS2242TTR; MIC2536-2BMM TRAP2152AMPG13; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2152AMPG13,AP2152A MPG-13DIDKR,AP2152AM PG-13DICT,AP2152AMPG -13DITR Base Product Number: AP2152
Request a Quote Datasheet
Description
Win Source Part Number: 1045308-AP2152AMPG-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2152MPG-13; AP2156MPG-13; AP2146MPG-13; STMPS2252TTR; STMPS2242TTR; MIC2536-2BMM TRAP2152AMPG13; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2152AMPG13,AP2152A MPG-13DIDKR,AP2152AM PG-13DICT,AP2152AMPG -13DITR Base Product Number: AP2152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1045308-AP2152AMPG-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1045308-AP2152AMPG-13
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1045308-AP2152AMPG-13
Win Source Part Number: 1045308-AP2152AMPG-1 3 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Load Discharge, Status Flag Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Output Configuration: High Side Voltage - Load: 2.7V ~ 5.5V Rds On (Typ): 85mOhm Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AP2152MPG-13; AP2156MPG-13; AP2146MPG-13; STMPS2252TTR; STMPS2242TTR; MIC2536-2BMM TRAP2152AMPG13; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP2152AMPG13,AP2152A MPG-13DIDKR,AP2152AM PG-13DICT,AP2152AMPG -13DITR Base Product Number: AP2152

Win Source Part Number: 1045308-AP2152AMPG-13
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Load Discharge, Status Flag
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Output Configuration: High Side
Voltage - Load: 2.7V ~ 5.5V
Rds On (Typ): 85mOhm
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AP2152MPG-13; AP2156MPG-13; AP2146MPG-13; STMPS2252TTR; STMPS2242TTR; MIC2536-2BMM TRAP2152AMPG13;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP2152AMPG13,AP2152AMPG-13DIDKR,AP2152AMPG-13DICT,AP2152AMPG-13DITR
Base Product Number: AP2152

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1045308-AP2152AMPG-13
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details