DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13 AP2142AMPG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009984-AP2142AMPG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Family Name: AP2142A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2060CDGNR; TPS2062CDGN; TPS2062CDGNR; TPS2060CDGN; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 009984-AP2142AMPG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Family Name: AP2142A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2060CDGNR; TPS2062CDGN; TPS2062CDGNR; TPS2060CDGN; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13 - AP2142AMPG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13
AP2142AMPG-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13 AP2142AMPG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 009984-AP2142AMPG-13 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 85 mOhm Family Name: AP2142A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-EP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2060CDGNR; TPS2062CDGN; TPS2062CDGNR; TPS2060CDGN; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 009984-AP2142AMPG-13
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 85 mOhm
Family Name: AP2142A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2060CDGNR; TPS2062CDGN; TPS2062CDGNR; TPS2060CDGN;
Introduction Date: May 11, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AP2142AMPG-13
PMIC - Power Distribution Switches, Load Drivers AP2142AMPG-13
IC PWR SWITCH P-CHAN 1:2 8MSOP

IC PWR SWITCH P-CHAN 1:2 8MSOP

Supplier's Site Datasheet
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. - 76AH4628 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc.
76AH4628
Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc. 76AH4628
POWER LOAD SW, HIGH SIDE, 0.7A, 85DEG C ROHS COMPLIANT: YES

POWER LOAD SW, HIGH SIDE, 0.7A, 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AP2142AMPG-13 AP2142AMPG-13 76AH4628
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AP2142AMPG-13 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 0.7A, 85Deg C Rohs Compliant Diodes Inc.
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 7553977 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 9
Outlets Type e - french
View Details