DIODES Incorporated Ldo, Fixed, 3.3V, 1A, -40 To 85Deg C Rohs Compliant Diodes Inc. AP2114H-3.3TRG1

Description
LDO, FIXED, 3.3V, 1A, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 3.3V, 1A, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The AP2114 is a fixed 3.3V low dropout (LDO) linear regulator capable of delivering a minimum continuous load current of 1A. It operates within a temperature range of -40°C to 85°C and is compliant with RoHS standards. The device features an output voltage accuracy of ±1.5% and a typical dropout voltage of 450mV at 1A output. It has excellent line regulation of 0.02%/V (typical) and load regulation of 0.2% (typical) from 1mA to 1A. The AP2114 includes built-in protection features such as fold-back short current protection and over-temperature shutdown (OTSD). It exhibits low quiescent current of 60OºA and low output noise of 30OºV RMS. The regulator is stable with a minimum output capacitance of 4.7OºF, compatible with ceramic, tantalum, and aluminum electrolytic capacitors. The AP2114 is suitable for applications including LCD monitors, LCD TVs, and set-top boxes.

Datasheet Summary
Powered by GS/AI

The AP2114 is a fixed 3.3V low dropout (LDO) linear regulator capable of delivering a minimum continuous load current of 1A. It operates within a temperature range of -40°C to 85°C and is compliant with RoHS standards. The device features an output voltage accuracy of ±1.5% and a typical dropout voltage of 450mV at 1A output. It has excellent line regulation of 0.02%/V (typical) and load regulation of 0.2% (typical) from 1mA to 1A. The AP2114 includes built-in protection features such as fold-back short current protection and over-temperature shutdown (OTSD). It exhibits low quiescent current of 60OºA and low output noise of 30OºV RMS. The regulator is stable with a minimum output capacitance of 4.7OºF, compatible with ceramic, tantalum, and aluminum electrolytic capacitors. The AP2114 is suitable for applications including LCD monitors, LCD TVs, and set-top boxes.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, -40 To 85Deg C Rohs Compliant Diodes Inc. - 40AH1076 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -40 To 85Deg C Rohs Compliant Diodes Inc.
40AH1076
Ldo, Fixed, 3.3V, 1A, -40 To 85Deg C Rohs Compliant Diodes Inc. 40AH1076
LDO, FIXED, 3.3V, 1A, -40 TO 85DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 1A, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40AH1076
Product Name Ldo, Fixed, 3.3V, 1A, -40 To 85Deg C Rohs Compliant Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details