Manufacturer: Diodes Incorporated
Win Source Part Number: 102809-AP1702DWG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 3.08V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702DWG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702DWG-7 can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
IC SUPERVISOR 1 CHANNEL SC59-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3
IC SUPERVISOR 1 CHANNEL SC59-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 102809-AP1702DWG-7 | 691-AP1702DWG-7 | 981-AP1702DWG-7-CHP | AP1702DWG-7 | AP1702DWG-7 | AP1702DWG-7 |
| Product Name | PMIC - PMIC - Supervisors - AP1702DWG-7 | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-59-3 | Tape & Reel (TR) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |