DIODES Incorporated Voltage Supervisor IC AP1702AWG-7

Description
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702AWG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702AWG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702AWG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702AWG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Supervisor IC
691-AP1702AWG-7
Voltage Supervisor IC 691-AP1702AWG-7
IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702AWG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702AWG-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC59-3 Product overview: AP1702AWG-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AP1702AWG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 981-AP1702AWG-7-CHP - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
Supervisors - AP1702AWGDITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
AP1702AWGDITR-ND
Supervisors AP1702AWGDITR-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - AP1702AWG-7 - 123210-AP1702AWG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - AP1702AWG-7
123210-AP1702AWG-7
PMIC - PMIC - Supervisors - AP1702AWG-7 123210-AP1702AWG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 123210-AP1702AWG-7 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SC-59-3 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 123210-AP1702AWG-7
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SC-59-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - AP1702AWG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
AP1702AWG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors AP1702AWG-7
IC SUPERVISOR 1 CHANNEL SC59-3

IC SUPERVISOR 1 CHANNEL SC59-3

Supplier's Site
PMIC - Supervisors - AP1702AWG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
AP1702AWG-7
PMIC - Supervisors AP1702AWG-7
IC SUPERVISOR 1 CHANNEL SC59-3

IC SUPERVISOR 1 CHANNEL SC59-3

Supplier's Site Datasheet
Supervisors - AP1702AWG-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
AP1702AWG-7
Supervisors AP1702AWG-7
Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-59-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-AP1702AWG-7 981-AP1702AWG-7-CHP 123210-AP1702AWG-7 AP1702AWG-7 AP1702AWG-7 AP1702AWG-7
Product Name Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - AP1702AWG-7 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 SC-59-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 4.63 volts 4.63 volts 4.63 volts 4.63 volts 4.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details