Manufacturer: Diodes Incorporated
Win Source Part Number: 722198-AP1695MTR-G1
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Current - Output / Channel: 2.5A
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Categories: Integrated Circuits
Supplier Device Package: 7-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: AP1695
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 7V
Voltage - Supply (Maximum): 25V
IC LED DRIVER OFFL 2.5A 7SO Product overview: AP1695MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1695MTR-G1 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 2.5A 7-SO
IC LED DRIVER OFFL 2.5A 7SO
IC LED DRIVER OFFLINE 2.5A 7SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 722198-AP1695MTR-G1 | 137-AP1695MTR-G1 | AP1695MTR-G1DITR-ND | AP1695MTR-G1 | AP1695MTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP1695MTR-G1 | 2.5A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 7 to 25 volts | 7 to 25 volts | |||
| Number of Channels | 1 # |