Manufacturer: Diodes Incorporated
Win Source Part Number: 1145432-AP1694AMTR-G
Packaging: Reel - TR
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Lighting
Mounting: SMD
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: AP1694A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SO
Voltage Supply MAX: 25V
Voltage Supply MIN: 7V
Alternative Parts (Cross-Reference): MAX16823ATE/V+T; MAX16815ATT+T; MAX16820ATT+;
Introduction Date: May 15, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Dimming 8-SO
IC LED DRIVER OFFL 8SO Product overview: AP1694AMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1694AMTR-G1 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE 150MA 8SO
IC LED DRIVER OFFL 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1145432-AP1694AMTR-G1 | AP1694AMTR-G1DITR-ND | 137-AP1694AMTR-G1 | AP1694AMTR-G1 | AP1694AMTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP1694AMTR-G1 | LED Drivers | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |