IC LED DRIVER OFFL 8SO Product overview: AP1690MTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1690MTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199159-AP1690MTR-G1
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 21V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-SO
IC LED DRIVER OFFLINE
IC LED DRIVER OFFL 8SO
LED Lighting Drivers Single PFC LED Ctrl Primary Side Reg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AP1690MTR-G1 | 199159-AP1690MTR-G1 | AP1690MTR-G1-ND | AP1690MTR-G1 | AP1690MTR-G1 | AP1690MTR-G1 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - AP1690MTR-G1 | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 9 to 21 volts | 9 volts | 9 to 21 volts | 9 to 21 volts |