Manufacturer: Diodes Incorporated
Win Source Part Number: 1145430-AP1682EMTR-G
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): No
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 21V
LED Driver IC 1 Output AC DC Offline Switcher Dimming 8-SO
IC LED DRIVER OFFL 8SO Product overview: AP1682EMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1682EMTR-G1 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL 8SO
IC LED DRIVER OFFL SWITCHER 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1145430-AP1682EMTR-G1 | AP1682EMTR-G1DITR-ND | 137-AP1682EMTR-G1 | AP1682EMTR-G1 | AP1682EMTR-G1 |
| Product Name | PMIC - PMIC - LED Drivers - AP1682EMTR-G1 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |