DIODES Incorporated LED Driver IC AP1662UMTR-G1

Description
IC LED DRIVER OFFL 8SOIC T&R 4K Product overview: AP1662UMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1662UMTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 8SOIC T&R 4K Product overview: AP1662UMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1662UMTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-AP1662UMTR-G1
LED Driver IC 137-AP1662UMTR-G1
IC LED DRIVER OFFL 8SOIC T&R 4K Product overview: AP1662UMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1662UMTR-G1 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 8SOIC T&R 4K Product overview: AP1662UMTR-G1 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP1662UMTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 959807-AP1662UMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
959807-AP1662UMTR-G1
Integrated Circuits (ICs) - PMIC - LED Drivers 959807-AP1662UMTR-G1
Win Source Part Number: 959807-AP1662UMTR-G1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): No Number of Outputs: 1 Voltage - Supply (Min): 10.3V Voltage - Supply (Max): 22V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP1662 Product Status: Obsolete

Win Source Part Number: 959807-AP1662UMTR-G1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 10.3V
Voltage - Supply (Max): 22V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP1662
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP1662UMTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP1662UMTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP1662UMTR-G1
IC LED DRIVER OFFL 8SOIC T&R 4K

IC LED DRIVER OFFL 8SOIC T&R 4K

Supplier's Site
PMIC - LED Drivers - AP1662UMTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP1662UMTR-G1
PMIC - LED Drivers AP1662UMTR-G1
LED OFFLINE DRIVER SO-8 T&R 4K

LED OFFLINE DRIVER SO-8 T&R 4K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AP1662UMTR-G1 959807-AP1662UMTR-G1 AP1662UMTR-G1 AP1662UMTR-G1
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 10.3 to 22 volts 10.3 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1442790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LED Drivers - A6275SLW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - ADP1655ACBZ-R7 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 500 milliamps
View Details