DIODES Incorporated Integrated Circuits(ICs) AP1511SL-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104600-AP1511SL-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOP Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Voltage - Output (Max): 23V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 104600-AP1511SL-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOP Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Voltage - Output (Max): 23V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 104600-AP1511SL-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
104600-AP1511SL-13
Integrated Circuits(ICs) 104600-AP1511SL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 104600-AP1511SL-13 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Regulators Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -20°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOP Current - Output: 5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz Voltage - Output (Max): 23V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.6V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104600-AP1511SL-13
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -20°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOP
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Voltage - Output (Max): 23V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 104600-AP1511SL-13
Product Name Integrated Circuits(ICs)
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details