DIODES Incorporated Buck 3A TO220 Step-Down DC-DC Converter IC AP1506-T5G-U

Description
IC REG BUCK 3A TO220-5 Product overview: AP1506-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-T5G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 3A TO220-5 Product overview: AP1506-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-T5G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 3A TO220 Step-Down DC-DC Converter IC - 739-AP1506-T5G-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3A TO220 Step-Down DC-DC Converter IC
739-AP1506-T5G-U
Buck 3A TO220 Step-Down DC-DC Converter IC 739-AP1506-T5G-U
IC REG BUCK 3A TO220-5 Product overview: AP1506-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-T5G-U can be used for catalog matching and distributor lookup.

IC REG BUCK 3A TO220-5 Product overview: AP1506-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1506-T5G-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1506-T5G-U
Product Name Buck 3A TO220 Step-Down DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
DC-DC Converters - 1231228P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details