DIODES Incorporated Buck 4.5V 40V 12V Step-Down DC-DC Converter IC AP1501A-12K5LA

Description
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 5A 6-Pin(5+Tab) TO-263 T/R Product overview: AP1501A-12K5LA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5LA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 5A 6-Pin(5+Tab) TO-263 T/R Product overview: AP1501A-12K5LA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5LA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC - 739-AP1501A-12K5LA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC
739-AP1501A-12K5LA
Buck 4.5V 40V 12V Step-Down DC-DC Converter IC 739-AP1501A-12K5LA
Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 5A 6-Pin(5+Tab) TO-263 T/R Product overview: AP1501A-12K5LA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5LA can be used for catalog matching and distributor lookup.

Conv DC-DC 4.5V to 40V Synchronous Step Down Single-Out 12V 5A 6-Pin(5+Tab) TO-263 T/R Product overview: AP1501A-12K5LA from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 40V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 40V, 12V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501A-12K5LA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP1501A-12K5LA
Product Name Buck 4.5V 40V 12V Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TLX/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details