DIODES Incorporated Buck 3A TO220 Step-Down DC-DC Converter IC AP1501-T5G-U

Description
IC REG BUCK ADJ 3A TO220-5 Product overview: AP1501-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-T5G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3A TO220-5 Product overview: AP1501-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-T5G-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3A TO220 Step-Down DC-DC Converter IC
739-AP1501-T5G-U
Buck 3A TO220 Step-Down DC-DC Converter IC 739-AP1501-T5G-U
IC REG BUCK ADJ 3A TO220-5 Product overview: AP1501-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-T5G-U can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 3A TO220-5 Product overview: AP1501-T5G-U from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3A, TO220, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP1501-T5G-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube - 233-AP1501-T5G-U - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube
233-AP1501-T5G-U
Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube 233-AP1501-T5G-U
Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube

Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-AP1501-T5G-U 233-AP1501-T5G-U
Product Name Buck 3A TO220 Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.5V to 40V 5-Pin(5+Tab) TO-220 Tube
Package Type Other; Tube TO-220; Other; TO-220-5
Output Voltage 1.23 volts 37 volts
Input Voltage 40 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCH010515S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010515SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC to DC Converter - AAT1142ITP-1.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.8000 amps
View Details