Texas Instruments DCH010505D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010505DN7

Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet
Description
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DCH010505D Miniature, 1W, 3kVDC Isolated DC/DC Converters
DCH010505DN7
DCH010505D Miniature, 1W, 3kVDC Isolated DC/DC Converters DCH010505DN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85

Buy Now Datasheet
 - DCH010505DN7 - Rochester Electronics
Newburyport, MA, United States
DC-DC Unregulated Power Supply Module, 2 Output, 1W, Hybrid

DC-DC Unregulated Power Supply Module, 2 Output, 1W, Hybrid

Supplier's Site Datasheet
Isolated 1W DC-DC Converter IC - 132-DCH010505DN7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W DC-DC Converter IC
132-DCH010505DN7
Isolated 1W DC-DC Converter IC 132-DCH010505DN7
Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85 Product overview: DCH010505DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010505DN7 can be used for catalog matching and distributor lookup.

Miniature, 1W, 3kVDC Isolated DC/DC Converters 5-SIP MODULE -40 to 85 Product overview: DCH010505DN7 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCH010505DN7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCH010505DN7 DCH010505DN7 132-DCH010505DN7
Product Name DCH010505D Miniature, 1W, 3kVDC Isolated DC/DC Converters Isolated 1W DC-DC Converter IC
Package Type Other; SIP MODULE Other; SIP MODULE5
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1843 Current Mode PWM Controller - 5962-8670402PA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.8V 5V 4A DC-DC Converter IC - 922-LMZ10504TZX-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters - DCR021205P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Automotive Buck 3.5V 36V Step-Down DC-DC Converter IC - 739-LM536015QDSXTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers