DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L AP1501-33T5L

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078319-AP1501-33T5L Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 078319-AP1501-33T5L Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L - 078319-AP1501-33T5L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L
078319-AP1501-33T5L
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L 078319-AP1501-33T5L
Manufacturer: Diodes Incorporated Win Source Part Number: 078319-AP1501-33T5L Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck Frequency - Switching: 150kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-5 Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 078319-AP1501-33T5L
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 150kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 078319-AP1501-33T5L
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP1501-33T5L
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4166PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Pmic For Safety-Related Systems With Buc - A81407KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
6 suppliers