DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-33K5L-U AP1501-33K5L-U

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029166-AP1501-33K5L -U Mounting: SMD (SMT) Output Type: Fixed Operating Supply Voltage: 40 V Weight: 1.59999 g Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3 A Efficiency: 73 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TO-263-5 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 150 kHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Output Current: 3 A Min Input Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029166-AP1501-33K5L -U Mounting: SMD (SMT) Output Type: Fixed Operating Supply Voltage: 40 V Weight: 1.59999 g Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3 A Efficiency: 73 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TO-263-5 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 150 kHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Output Current: 3 A Min Input Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-33K5L-U - 1029166-AP1501-33K5L-U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-33K5L-U
1029166-AP1501-33K5L-U
PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-33K5L-U 1029166-AP1501-33K5L-U
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029166-AP1501-33K5L -U Mounting: SMD (SMT) Output Type: Fixed Operating Supply Voltage: 40 V Weight: 1.59999 g Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3 A Efficiency: 73 % Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TO-263-5 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 150 kHz Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Output Current: 3 A Min Input Voltage: 4.5 V

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029166-AP1501-33K5L-U
Mounting: SMD (SMT)
Output Type: Fixed
Operating Supply Voltage: 40 V
Weight: 1.59999 g
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3 A
Efficiency: 73 %
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TO-263-5
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 150 kHz
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Output Current: 3 A
Min Input Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1029166-AP1501-33K5L-U
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - AP1501-33K5L-U
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263-5
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data